Vishay Intertechnology, Inc. RES 910K OHM 1W 5% 2512 SMD CRCW2512910KJNEG

Description
RES 910Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 910Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 1W 5% 2512 SMD - CRCW2512910KJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 1W 5% 2512 SMD
CRCW2512910KJNEG
RES 910K OHM 1W 5% 2512 SMD CRCW2512910KJNEG
RES 910Kohm 1W 5% 2512 SMD

RES 910Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-910KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910KXTR-ND
Chip Resistor - Surface Mount 541-910KXTR-ND
910 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 910K 5% E67 E3 Rohs Compliant Vishay - 47P5460 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 910K 5% E67 E3 Rohs Compliant Vishay
47P5460
Crcw2512 200 910K 5% E67 E3 Rohs Compliant Vishay 47P5460
CRCW2512 200 910K 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 910K 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512910KJNEG 541-910KXTR-ND 47P5460
Product Name RES 910K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 910K 5% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 910000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details