Vishay Precision Group Thick Film Resistors - SMD 1watt 90.9ohms 1% CRCW251290R9FKEG

Description
Thick Film Resistors - SMD 1watt 90.9ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 90.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 90.9ohms 1% - CRCW251290R9FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 90.9ohms 1%
CRCW251290R9FKEG
Thick Film Resistors - SMD 1watt 90.9ohms 1% CRCW251290R9FKEG
Thick Film Resistors - SMD 1watt 90.9ohms 1%

Thick Film Resistors - SMD 1watt 90.9ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-90.9AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9AFDKR-ND
Chip Resistor - Surface Mount 541-90.9AFDKR-ND
90.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9AFCT-ND
Chip Resistor - Surface Mount 541-90.9AFCT-ND
90.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9AFTR-ND
Chip Resistor - Surface Mount 541-90.9AFTR-ND
90.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 90R9, 1%, 0.5W, 2512; Resistance Vishay - 51P1480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90R9, 1%, 0.5W, 2512; Resistance Vishay
51P1480
Res, Thick Film, 90R9, 1%, 0.5W, 2512; Resistance Vishay 51P1480
RES, THICK FILM, 90R9, 1%, 0.5W, 2512; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 90R9, 1%, 0.5W, 2512; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 90R9, 1W, 2512; Resistance Vishay - 43C6324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 90R9, 1W, 2512; Resistance Vishay
43C6324
Res, Aec-Q200, Thick Film, 90R9, 1W, 2512; Resistance Vishay 43C6324
RES, AEC-Q200, THICK FILM, 90R9, 1W, 2512; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 90R9, 1W, 2512; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251290R9FKEG 541-90.9AFDKR-ND 51P1480 43C6324
Product Name Thick Film Resistors - SMD 1watt 90.9ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 90R9, 1%, 0.5W, 2512; Resistance Vishay Res, Aec-Q200, Thick Film, 90R9, 1W, 2512; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details