Vishay Intertechnology, Inc. RES 8.87 OHM 1W 1% 2512 SMD CRCW25128R87FNEG

Description
RES 8.87ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 8.87ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 1W 1% 2512 SMD - CRCW25128R87FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 1W 1% 2512 SMD
CRCW25128R87FNEG
RES 8.87 OHM 1W 1% 2512 SMD CRCW25128R87FNEG
RES 8.87ohm 1W 1% 2512 SMD

RES 8.87ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128R87FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128R87FNEG-ND
Chip Resistor - Surface Mount CRCW25128R87FNEG-ND
8.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25128R87FNEG CRCW25128R87FNEG-ND
Product Name RES 8.87 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details