Vishay Intertechnology, Inc. RES 8.66 OHM 1W 1% 2512 SMD CRCW25128R66FNEG

Description
RES 8.66ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 8.66ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 1W 1% 2512 SMD - CRCW25128R66FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1W 1% 2512 SMD
CRCW25128R66FNEG
RES 8.66 OHM 1W 1% 2512 SMD CRCW25128R66FNEG
RES 8.66ohm 1W 1% 2512 SMD

RES 8.66ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128R66FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128R66FNEG-ND
Chip Resistor - Surface Mount CRCW25128R66FNEG-ND
8.66 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.66 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25128R66FNEG CRCW25128R66FNEG-ND
Product Name RES 8.66 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details