Vishay Intertechnology, Inc. RES, 8.2, 1W, TKF, 5%, 2512 CRCW25128R2JRT1

Description
RES, 8.2, 1W, TKF, 5%, 2512
Request a Quote
Description
RES, 8.2, 1W, TKF, 5%, 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 8.2, 1W, TKF, 5%, 2512 - CRCW25128R2JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 8.2, 1W, TKF, 5%, 2512
CRCW25128R2JRT1
RES, 8.2, 1W, TKF, 5%, 2512 CRCW25128R2JRT1
RES, 8.2, 1W, TKF, 5%, 2512

RES, 8.2, 1W, TKF, 5%, 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25128R2JRT1
Product Name RES, 8.2, 1W, TKF, 5%, 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers