Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25128R25FNEG

Description
RES SMD 8.25 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES SMD 8.25 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW25128R25FNEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25128R25FNEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25128R25FNEGDKR-ND
RES SMD 8.25 OHM 1% 1W 2512

RES SMD 8.25 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25128R25FNEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25128R25FNEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25128R25FNEGTR-ND
8.25 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25128R25FNEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25128R25FNEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25128R25FNEGCT-ND
RES SMD 8.25 OHM 1% 1W 2512

RES SMD 8.25 OHM 1% 1W 2512

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 8.25ohms 1% 200ppm - CRCW25128R25FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 8.25ohms 1% 200ppm
CRCW25128R25FNEG
Thick Film Resistors - SMD 1watt 8.25ohms 1% 200ppm CRCW25128R25FNEG
Thick Film Resistors - SMD 1watt 8.25ohms 1% 200ppm

Thick Film Resistors - SMD 1watt 8.25ohms 1% 200ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW25128R25FNEGDKR-ND CRCW25128R25FNEG
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 8.25ohms 1% 200ppm
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers