Vishay Intertechnology, Inc. RES 8.2 OHM 1W 5% 2512 SMD CRCW25128R20JNTG

Description
RES 8.2ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 8.2ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1W 5% 2512 SMD - CRCW25128R20JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1W 5% 2512 SMD
CRCW25128R20JNTG
RES 8.2 OHM 1W 5% 2512 SMD CRCW25128R20JNTG
RES 8.2ohm 1W 5% 2512 SMD

RES 8.2ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128R20JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128R20JNTG-ND
Chip Resistor - Surface Mount CRCW25128R20JNTG-ND
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 8.2 5% 200 R67 Rohs Compliant Vishay - 49P4947 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 8.2 5% 200 R67 Rohs Compliant Vishay
49P4947
Crcw2512 8.2 5% 200 R67 Rohs Compliant Vishay 49P4947
CRCW2512 8.2 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 8.2 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128R20JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25128R20JNTG
Chip Resistor - Surface Mount CRCW25128R20JNTG
RES SMD 8.2 OHM 5% 1W 2512

RES SMD 8.2 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25128R20JNTG CRCW25128R20JNTG-ND 49P4947 CRCW25128R20JNTG
Product Name RES 8.2 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 8.2 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data