Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25128R20JNEGHP

Description
8.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.2RATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2RATR-ND
Chip Resistor - Surface Mount 541-8.2RATR-ND
8.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.2RACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2RACT-ND
Chip Resistor - Surface Mount 541-8.2RACT-ND
8.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.2RADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2RADKR-ND
Chip Resistor - Surface Mount 541-8.2RADKR-ND
8.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 8.2 OHM 1.5W 5% 2512 SMD - CRCW25128R20JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1.5W 5% 2512 SMD
CRCW25128R20JNEGHP
RES 8.2 OHM 1.5W 5% 2512 SMD CRCW25128R20JNEGHP
RES 8.2ohm 1.5W 5% 2512 SMD

RES 8.2ohm 1.5W 5% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-8.2RATR-ND CRCW25128R20JNEGHP
Product Name Chip Resistor - Surface Mount RES 8.2 OHM 1.5W 5% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details