Vishay Precision Group RES 8.2 OHM 1W 5% 2512 SMD CRCW25128R20JNEG

Description
RES 8.2ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 8.2ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1W 5% 2512 SMD - CRCW25128R20JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1W 5% 2512 SMD
CRCW25128R20JNEG
RES 8.2 OHM 1W 5% 2512 SMD CRCW25128R20JNEG
RES 8.2ohm 1W 5% 2512 SMD

RES 8.2ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.2XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2XTR-ND
Chip Resistor - Surface Mount 541-8.2XTR-ND
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.2XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2XCT-ND
Chip Resistor - Surface Mount 541-8.2XCT-ND
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.2XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2XDKR-ND
Chip Resistor - Surface Mount 541-8.2XDKR-ND
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8R2, 5%, 1W, 2512; Resistance Vishay - 89M6960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 5%, 1W, 2512; Resistance Vishay
89M6960
Res, Thick Film, 8R2, 5%, 1W, 2512; Resistance Vishay 89M6960
RES, THICK FILM, 8R2, 5%, 1W, 2512; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 8R2, 5%, 1W, 2512; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film Chip, 8.2 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 89M6961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 8.2 Ohm, 1W, 5%, Full Reel; Resistance Vishay
89M6961
Resistor, Thick Film Chip, 8.2 Ohm, 1W, 5%, Full Reel; Resistance Vishay 89M6961
RESISTOR, THICK FILM CHIP, 8.2 OHM, 1W, 5%, FULL REEL; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 8.2 OHM, 1W, 5%, FULL REEL; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128R20JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25128R20JNEG
Chip Resistor - Surface Mount CRCW25128R20JNEG
RES SMD 8.2 OHM 5% 1W 2512

RES SMD 8.2 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW25128R20JNEG 541-8.2XTR-ND 89M6960 89M6961 CRCW25128R20JNEG
Product Name RES 8.2 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 8R2, 5%, 1W, 2512; Resistance Vishay Resistor, Thick Film Chip, 8.2 Ohm, 1W, 5%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details