Vishay Intertechnology, Inc. RES 8.20 OHM 1W 1% 2512 SMD CRCW25128R20FNTG

Description
RES 8.20ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 8.20ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20 OHM 1W 1% 2512 SMD - CRCW25128R20FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM 1W 1% 2512 SMD
CRCW25128R20FNTG
RES 8.20 OHM 1W 1% 2512 SMD CRCW25128R20FNTG
RES 8.20ohm 1W 1% 2512 SMD

RES 8.20ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128R20FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128R20FNTG-ND
Chip Resistor - Surface Mount CRCW25128R20FNTG-ND
8.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 8.2 1% 200 R67 Rohs Compliant Vishay - 49P4946 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 8.2 1% 200 R67 Rohs Compliant Vishay
49P4946
Crcw2512 8.2 1% 200 R67 Rohs Compliant Vishay 49P4946
CRCW2512 8.2 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 8.2 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128R20FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25128R20FNTG
Chip Resistor - Surface Mount CRCW25128R20FNTG
RES SMD 8.2 OHM 1% 1W 2512

RES SMD 8.2 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25128R20FNTG CRCW25128R20FNTG-ND 49P4946 CRCW25128R20FNTG
Product Name RES 8.20 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 8.2 1% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details