Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25128R20FNEG

Description
8.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25128R20FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128R20FNEG-ND
Chip Resistor - Surface Mount CRCW25128R20FNEG-ND
8.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.20 OHM 1W 1% 2512 SMD - CRCW25128R20FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM 1W 1% 2512 SMD
CRCW25128R20FNEG
RES 8.20 OHM 1W 1% 2512 SMD CRCW25128R20FNEG
RES 8.20ohm 1W 1% 2512 SMD

RES 8.20ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 200 8R2 1% E67 E3 Rohs Compliant Vishay - 49P4945 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 8R2 1% E67 E3 Rohs Compliant Vishay
49P4945
Crcw2512 200 8R2 1% E67 E3 Rohs Compliant Vishay 49P4945
CRCW2512 200 8R2 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 8R2 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25128R20FNEG-ND CRCW25128R20FNEG 49P4945
Product Name Chip Resistor - Surface Mount RES 8.20 OHM 1W 1% 2512 SMD Crcw2512 200 8R2 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details