Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 8.06ohms 1% CRCW25128R06FP

Description
Thick Film Resistors - SMD 1watt 8.06ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1watt 8.06ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 8.06ohms 1% - CRCW25128R06FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 8.06ohms 1%
CRCW25128R06FP
Thick Film Resistors - SMD 1watt 8.06ohms 1% CRCW25128R06FP
Thick Film Resistors - SMD 1watt 8.06ohms 1%

Thick Film Resistors - SMD 1watt 8.06ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25128R06FP
Product Name Thick Film Resistors - SMD 1watt 8.06ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details