Vishay Precision Group SMD 1W Resistor CRCW25128R06FNEG

Description
SMD Resistor 1W 1% 8.06R 2512 Thick Film Product overview: CRCW25128R06FNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25128R06FNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 1W 1% 8.06R 2512 Thick Film Product overview: CRCW25128R06FNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25128R06FNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-CRCW25128R06FNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CRCW25128R06FNEG
SMD 1W Resistor 52-CRCW25128R06FNEG
SMD Resistor 1W 1% 8.06R 2512 Thick Film Product overview: CRCW25128R06FNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25128R06FNEG can be used for catalog matching and distributor lookup.

SMD Resistor 1W 1% 8.06R 2512 Thick Film Product overview: CRCW25128R06FNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25128R06FNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW25128R06FNEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25128R06FNEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25128R06FNEGCT-ND
8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25128R06FNEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25128R06FNEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25128R06FNEGTR-ND
8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25128R06FNEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25128R06FNEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25128R06FNEGDKR-ND
8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.06 OHM 1W 1% 2512 SMD - CRCW25128R06FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1W 1% 2512 SMD
CRCW25128R06FNEG
RES 8.06 OHM 1W 1% 2512 SMD CRCW25128R06FNEG
RES 8.06ohm 1W 1% 2512 SMD

RES 8.06ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 200 8R06 1% E67 E3 Rohs Compliant Vishay - 49P4943 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 8R06 1% E67 E3 Rohs Compliant Vishay
49P4943
Crcw2512 200 8R06 1% E67 E3 Rohs Compliant Vishay 49P4943
CRCW2512 200 8R06 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 8R06 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRCW25128R06FNEG 541-CRCW25128R06FNEGCT-ND CRCW25128R06FNEG 49P4943
Product Name SMD 1W Resistor Chip Resistor - Surface Mount RES 8.06 OHM 1W 1% 2512 SMD Crcw2512 200 8R06 1% E67 E3 Rohs Compliant Vishay
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details