Vishay Precision Group RES 8.06 OHM 1W 1% 2512 SMD CRCW25128R06FKEG

Description
RES 8.06ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 8.06ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1W 1% 2512 SMD - CRCW25128R06FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1W 1% 2512 SMD
CRCW25128R06FKEG
RES 8.06 OHM 1W 1% 2512 SMD CRCW25128R06FKEG
RES 8.06ohm 1W 1% 2512 SMD

RES 8.06ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.06AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06AFDKR-ND
Chip Resistor - Surface Mount 541-8.06AFDKR-ND
8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06AFTR-ND
Chip Resistor - Surface Mount 541-8.06AFTR-ND
8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06AFCT-ND
Chip Resistor - Surface Mount 541-8.06AFCT-ND
8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 8R06 1% E67 E3 Rohs Compliant Vishay - 47P5415 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 8R06 1% E67 E3 Rohs Compliant Vishay
47P5415
Crcw2512 100 8R06 1% E67 E3 Rohs Compliant Vishay 47P5415
CRCW2512 100 8R06 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 8R06 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25128R06FKEG 541-8.06AFDKR-ND 47P5415
Product Name RES 8.06 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 8R06 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers