Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25128M20JNTG

Description
8.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25128M20JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128M20JNTG-ND
Chip Resistor - Surface Mount CRCW25128M20JNTG-ND
8.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.2M OHM 1W 5% 2512 SMD - CRCW25128M20JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1W 5% 2512 SMD
CRCW25128M20JNTG
RES 8.2M OHM 1W 5% 2512 SMD CRCW25128M20JNTG
RES 8.2Mohm 1W 5% 2512 SMD

RES 8.2Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128M20JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25128M20JNTG
Chip Resistor - Surface Mount CRCW25128M20JNTG
RES SMD 8.2M OHM 5% 1W 2512

RES SMD 8.2M OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25128M20JNTG-ND CRCW25128M20JNTG CRCW25128M20JNTG
Product Name Chip Resistor - Surface Mount RES 8.2M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details