Vishay Intertechnology, Inc. RES 8.87K OHM 1W 1% 2512 SMD CRCW25128K87FKTG

Description
RES 8.87Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 8.87Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1W 1% 2512 SMD - CRCW25128K87FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1W 1% 2512 SMD
CRCW25128K87FKTG
RES 8.87K OHM 1W 1% 2512 SMD CRCW25128K87FKTG
RES 8.87Kohm 1W 1% 2512 SMD

RES 8.87Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128K87FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128K87FKTG-ND
Chip Resistor - Surface Mount CRCW25128K87FKTG-ND
8.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25128K87FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25128K87FKTG
Chip Resistor - Surface Mount CRCW25128K87FKTG
RES SMD 8.87K OHM 1% 1W 2512

RES SMD 8.87K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25128K87FKTG CRCW25128K87FKTG-ND CRCW25128K87FKTG
Product Name RES 8.87K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details