Vishay Intertechnology, Inc. RES 8.66K OHM 1.5W 1% 2512 SMD CRCW25128K66FKEGHP

Description
RES 8.66Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 8.66Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1.5W 1% 2512 SMD - CRCW25128K66FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1.5W 1% 2512 SMD
CRCW25128K66FKEGHP
RES 8.66K OHM 1.5W 1% 2512 SMD CRCW25128K66FKEGHP
RES 8.66Kohm 1.5W 1% 2512 SMD

RES 8.66Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128K66FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128K66FKEGHP-ND
Chip Resistor - Surface Mount CRCW25128K66FKEGHP-ND
8.66 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.66 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25128K66FKEGHP CRCW25128K66FKEGHP-ND
Product Name RES 8.66K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details