Vishay Intertechnology, Inc. RES 8.66K OHM 1W 1% 2512 SMD CRCW25128K66FKEG

Description
RES 8.66Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 8.66Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1W 1% 2512 SMD - CRCW25128K66FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1W 1% 2512 SMD
CRCW25128K66FKEG
RES 8.66K OHM 1W 1% 2512 SMD CRCW25128K66FKEG
RES 8.66Kohm 1W 1% 2512 SMD

RES 8.66Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.66KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66KAFCT-ND
Chip Resistor - Surface Mount 541-8.66KAFCT-ND
8.66 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.66KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66KAFTR-ND
Chip Resistor - Surface Mount 541-8.66KAFTR-ND
8.66 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.66KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66KAFDKR-ND
Chip Resistor - Surface Mount 541-8.66KAFDKR-ND
8.66 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW25128K66FKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW25128K66FKEG
Resistors - Chip Resistor - Surface Mount CRCW25128K66FKEG
RES SMD 8.66K OHM 1% 1W 2512

RES SMD 8.66K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25128K66FKEG 541-8.66KAFCT-ND CRCW25128K66FKEG
Product Name RES 8.66K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 8660 ohms 8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details