Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25128K25FKTG

Description
8.25 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25128K25FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128K25FKTG-ND
Chip Resistor - Surface Mount CRCW25128K25FKTG-ND
8.25 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.25K OHM 1W 1% 2512 SMD - CRCW25128K25FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1W 1% 2512 SMD
CRCW25128K25FKTG
RES 8.25K OHM 1W 1% 2512 SMD CRCW25128K25FKTG
RES 8.25Kohm 1W 1% 2512 SMD

RES 8.25Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 8.25K 1% 100 R67 Rohs Compliant Vishay - 49P4941 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 8.25K 1% 100 R67 Rohs Compliant Vishay
49P4941
Crcw2512 8.25K 1% 100 R67 Rohs Compliant Vishay 49P4941
CRCW2512 8.25K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 8.25K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128K25FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25128K25FKTG
Chip Resistor - Surface Mount CRCW25128K25FKTG
RES SMD 8.25K OHM 1% 1W 2512

RES SMD 8.25K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25128K25FKTG-ND CRCW25128K25FKTG 49P4941 CRCW25128K25FKTG
Product Name Chip Resistor - Surface Mount RES 8.25K OHM 1W 1% 2512 SMD Crcw2512 8.25K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details