Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25128K20JNTG

Description
8.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25128K20JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128K20JNTG-ND
Chip Resistor - Surface Mount CRCW25128K20JNTG-ND
8.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 8.2Kohms 5% - CRCW25128K20JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 8.2Kohms 5%
CRCW25128K20JNTG
Thick Film Resistors - SMD 1watt 8.2Kohms 5% CRCW25128K20JNTG
Thick Film Resistors - SMD 1watt 8.2Kohms 5%

Thick Film Resistors - SMD 1watt 8.2Kohms 5%

Supplier's Site
Crcw2512 8.2K 5% 200 R67 Rohs Compliant Vishay - 49P4940 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 8.2K 5% 200 R67 Rohs Compliant Vishay
49P4940
Crcw2512 8.2K 5% 200 R67 Rohs Compliant Vishay 49P4940
CRCW2512 8.2K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 8.2K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128K20JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25128K20JNTG
Chip Resistor - Surface Mount CRCW25128K20JNTG
RES SMD 8.2K OHM 5% 1W 2512

RES SMD 8.2K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25128K20JNTG-ND CRCW25128K20JNTG 49P4940 CRCW25128K20JNTG
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 8.2Kohms 5% Crcw2512 8.2K 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details