Vishay Precision Group RES 88.7 OHM 1W 1% 2512 SMD CRCW251288R7FKEG

Description
RES 88.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 88.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1W 1% 2512 SMD - CRCW251288R7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1W 1% 2512 SMD
CRCW251288R7FKEG
RES 88.7 OHM 1W 1% 2512 SMD CRCW251288R7FKEG
RES 88.7ohm 1W 1% 2512 SMD

RES 88.7ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251288R7FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251288R7FKEG-ND
Chip Resistor - Surface Mount CRCW251288R7FKEG-ND
88.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251288R7FKEG CRCW251288R7FKEG-ND
Product Name RES 88.7 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567737 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details