Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512887RFKTG

Description
887 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
887 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512887RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512887RFKTG-ND
Chip Resistor - Surface Mount CRCW2512887RFKTG-ND
887 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 887 OHM 1W 1% 2512 SMD - CRCW2512887RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1W 1% 2512 SMD
CRCW2512887RFKTG
RES 887 OHM 1W 1% 2512 SMD CRCW2512887RFKTG
RES 887ohm 1W 1% 2512 SMD

RES 887ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512887RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512887RFKTG
Chip Resistor - Surface Mount CRCW2512887RFKTG
RES SMD 887 OHM 1% 1W 2512

RES SMD 887 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 887 1% 100 R67 Rohs Compliant Vishay - 49P4964 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 887 1% 100 R67 Rohs Compliant Vishay
49P4964
Crcw2512 887 1% 100 R67 Rohs Compliant Vishay 49P4964
CRCW2512 887 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 887 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512887RFKTG-ND CRCW2512887RFKTG CRCW2512887RFKTG 49P4964
Product Name Chip Resistor - Surface Mount RES 887 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 887 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers