Vishay Intertechnology, Inc. RES 887 OHM 1W 1% 2512 SMD CRCW2512887RFKEG

Description
RES 887ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 887ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1W 1% 2512 SMD - CRCW2512887RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1W 1% 2512 SMD
CRCW2512887RFKEG
RES 887 OHM 1W 1% 2512 SMD CRCW2512887RFKEG
RES 887ohm 1W 1% 2512 SMD

RES 887ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512887RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512887RFKEG-ND
Chip Resistor - Surface Mount CRCW2512887RFKEG-ND
887 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512887RFKEG CRCW2512887RFKEG-ND
Product Name RES 887 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details