Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512887KFKTG

Description
887 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
887 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512887KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512887KFKTG-ND
Chip Resistor - Surface Mount CRCW2512887KFKTG-ND
887 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 887K OHM 1W 1% 2512 SMD - CRCW2512887KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1W 1% 2512 SMD
CRCW2512887KFKTG
RES 887K OHM 1W 1% 2512 SMD CRCW2512887KFKTG
RES 887Kohm 1W 1% 2512 SMD

RES 887Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 887K 1% 100 R67 Rohs Compliant Vishay - 49P4963 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 887K 1% 100 R67 Rohs Compliant Vishay
49P4963
Crcw2512 887K 1% 100 R67 Rohs Compliant Vishay 49P4963
CRCW2512 887K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 887K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512887KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512887KFKTG
Chip Resistor - Surface Mount CRCW2512887KFKTG
RES SMD 887K OHM 1% 1W 2512

RES SMD 887K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512887KFKTG-ND CRCW2512887KFKTG 49P4963 CRCW2512887KFKTG
Product Name Chip Resistor - Surface Mount RES 887K OHM 1W 1% 2512 SMD Crcw2512 887K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details