866 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 866 OHM 1% 1W 2512 Product overview: CRCW2512866RFKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 866 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 866 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512866RFKTG can be used for catalog matching and distributor lookup.
Thick Film Resistors - SMD 1watt 866ohms 1%
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Peak Reflow Compatible (260 C):No RoHS Compliant: No
RES SMD 866 OHM 1% 1W 2512
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW2512866RFKTG-ND | 52-CRCW2512866RFKTG | CRCW2512866RFKTG | 43C6317 | CRCW2512866RFKTG |
| Product Name | Chip Resistor - Surface Mount | SMD 866 OHM 1W Resistor | Thick Film Resistors - SMD 1watt 866ohms 1% | Thick Film Chip Resistor; Filter Terminals Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 866 ohms | 866 ohms | 866 ohms | 866 ohms |