Vishay Precision Group Chip Resistor - Surface Mount CRCW2512866RFKEG

Description
866 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
866 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-866AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866AFDKR-ND
Chip Resistor - Surface Mount 541-866AFDKR-ND
866 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866AFTR-ND
Chip Resistor - Surface Mount 541-866AFTR-ND
866 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866AFCT-ND
Chip Resistor - Surface Mount 541-866AFCT-ND
866 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2512866RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2512866RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2512866RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2512866RFKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2512866RFKEG
Resistors - Chip Resistor - Surface Mount CRCW2512866RFKEG
RES SMD 866 OHM 1% 1W 2512

RES SMD 866 OHM 1% 1W 2512

Supplier's Site
Resistor, Thick Film Chip, 866 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 42K4131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 866 Ohm, 1W, 1%, Full Reel; Resistance Vishay
42K4131
Resistor, Thick Film Chip, 866 Ohm, 1W, 1%, Full Reel; Resistance Vishay 42K4131
RESISTOR, THICK FILM CHIP, 866 OHM, 1W, 1%, FULL REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 866 OHM, 1W, 1%, FULL REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-866AFDKR-ND CRCW2512866RFKEG CRCW2512866RFKEG 42K4131
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistors - Chip Resistor - Surface Mount Resistor, Thick Film Chip, 866 Ohm, 1W, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 866 ohms 866 ohms 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers