Vishay Intertechnology, Inc. RES 82.5 OHM 1W 1% 2512 SMD CRCW251282R5FKTG

Description
RES 82.5ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 82.5ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1W 1% 2512 SMD - CRCW251282R5FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1W 1% 2512 SMD
CRCW251282R5FKTG
RES 82.5 OHM 1W 1% 2512 SMD CRCW251282R5FKTG
RES 82.5ohm 1W 1% 2512 SMD

RES 82.5ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251282R5FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251282R5FKTG-ND
Chip Resistor - Surface Mount CRCW251282R5FKTG-ND
82.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251282R5FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251282R5FKTG
Chip Resistor - Surface Mount CRCW251282R5FKTG
RES SMD 82.5 OHM 1% 1W 2512

RES SMD 82.5 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251282R5FKTG CRCW251282R5FKTG-ND CRCW251282R5FKTG
Product Name RES 82.5 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers