82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
CRCW2512 82 5% 200 R82 ROHS COMPLIANT: NO
RES SMD 82 OHM 5% 1W 2512
RES SMD 82 OHM 5% 1W 2512
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW251282R0JNTH-ND | 49P4955 | CRCW251282R0JNTH | CRCW251282R0JNTH |
| Product Name | Chip Resistor - Surface Mount | Crcw2512 82 5% 200 R82 Rohs Compliant Vishay | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms |