Vishay Intertechnology, Inc. RES 82 OHM 1W 5% 2512 SMD CRCW251282R0JNTG

Description
RES 82ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 82ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1W 5% 2512 SMD - CRCW251282R0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1W 5% 2512 SMD
CRCW251282R0JNTG
RES 82 OHM 1W 5% 2512 SMD CRCW251282R0JNTG
RES 82ohm 1W 5% 2512 SMD

RES 82ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251282R0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251282R0JNTG-ND
Chip Resistor - Surface Mount CRCW251282R0JNTG-ND
82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 82 5% 200 R67 Rohs Compliant Vishay - 49P4954 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 82 5% 200 R67 Rohs Compliant Vishay
49P4954
Crcw2512 82 5% 200 R67 Rohs Compliant Vishay 49P4954
CRCW2512 82 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 82 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251282R0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251282R0JNTG
Chip Resistor - Surface Mount CRCW251282R0JNTG
RES SMD 82 OHM 5% 1W 2512

RES SMD 82 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251282R0JNTG CRCW251282R0JNTG-ND 49P4954 CRCW251282R0JNTG
Product Name RES 82 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 82 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details