Vishay Precision Group 2512,82,5%,T/R,RoHS Compliant CRCW251282R0JNEG

Description
2512,82,5%,T/R,RoHS Compliant
Request a Quote
Description
2512,82,5%,T/R,RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 983994-CRCW251282R0JNEG is a surface mount chip resistor from the CRCW series, specifically designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 82 ohms with a tolerance of ±5% and a temperature coefficient of ±200 ppm/°C. The resistor has a rated power dissipation of 1 watt and operates within a temperature range of -55°C to +155°C. It is packaged in a 2512 case size (6.30mm x 3.15mm) and is supplied in tape and reel format, with a standard package quantity of 2,000 units. The component is suitable for high-reliability applications in automotive, industrial, and telecommunication sectors.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 983994-CRCW251282R0JNEG is a surface mount chip resistor from the CRCW series, specifically designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 82 ohms with a tolerance of ±5% and a temperature coefficient of ±200 ppm/°C. The resistor has a rated power dissipation of 1 watt and operates within a temperature range of -55°C to +155°C. It is packaged in a 2512 case size (6.30mm x 3.15mm) and is supplied in tape and reel format, with a standard package quantity of 2,000 units. The component is suitable for high-reliability applications in automotive, industrial, and telecommunication sectors.

Suppliers

Company
Product
Description
Supplier Links
2512,82,5%,T/R,RoHS Compliant - CRCW251282R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,82,5%,T/R,RoHS Compliant
CRCW251282R0JNEG
2512,82,5%,T/R,RoHS Compliant CRCW251282R0JNEG
2512,82,5%,T/R,RoHS Compliant

2512,82,5%,T/R,RoHS Compliant

Supplier's Site
Automotive SMD 82 Ohm 1W Resistor - 52-CRCW251282R0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 82 Ohm 1W Resistor
52-CRCW251282R0JNEG
Automotive SMD 82 Ohm 1W Resistor 52-CRCW251282R0JNEG
82 Ohm 5% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW251282R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 82 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 82 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251282R0JNEG can be used for catalog matching and distributor lookup.

82 Ohm 5% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW251282R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 82 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 82 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251282R0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
983994-CRCW251282R0JNEG
Resistors - Chip Resistor - Surface Mount 983994-CRCW251282R0JNEG
Win Source Part Number: 983994-CRCW251282R0J NEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 82 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-82XTR,541-82XCT, CRCW2512 200 82R 5% E67 E3,541-82XDKR Base Product Number: CRCW2512

Win Source Part Number: 983994-CRCW251282R0JNEG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 82 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-82XTR,541-82XCT,CRCW2512 200 82R 5% E67 E3,541-82XDKR
Base Product Number: CRCW2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82XTR-ND
Chip Resistor - Surface Mount 541-82XTR-ND
82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82XCT-ND
Chip Resistor - Surface Mount 541-82XCT-ND
82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82XDKR-ND
Chip Resistor - Surface Mount 541-82XDKR-ND
82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 82R, 5%, 1W, 2512; Resistance Vishay - 89M6962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 5%, 1W, 2512; Resistance Vishay
89M6962
Res, Thick Film, 82R, 5%, 1W, 2512; Resistance Vishay 89M6962
RES, THICK FILM, 82R, 5%, 1W, 2512; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 82R, 5%, 1W, 2512; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW251282R0JNEG 52-CRCW251282R0JNEG 983994-CRCW251282R0JNEG 541-82XTR-ND 89M6962
Product Name 2512,82,5%,T/R,RoHS Compliant Automotive SMD 82 Ohm 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 82R, 5%, 1W, 2512; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details