Vishay Precision Group SMD 1W 82ohm 500V Resistor CRCW251282R0FKEG

Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 82ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW251282R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 82ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 82ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251282R0FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 82ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW251282R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 82ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 82ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251282R0FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 82ohm 500V Resistor - 52-CRCW251282R0FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 82ohm 500V Resistor
52-CRCW251282R0FKEG
SMD 1W 82ohm 500V Resistor 52-CRCW251282R0FKEG
Fixed Resistor, Metal Glaze/thick Film, 1W, 82ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW251282R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 82ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 82ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251282R0FKEG can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 82ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW251282R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 82ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 82ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251282R0FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 82.0 OHM 1W 1% 2512 SMD - CRCW251282R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1W 1% 2512 SMD
CRCW251282R0FKEG
RES 82.0 OHM 1W 1% 2512 SMD CRCW251282R0FKEG
RES 82.0ohm 1W 1% 2512 SMD

RES 82.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-82.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0AFTR-ND
Chip Resistor - Surface Mount 541-82.0AFTR-ND
82 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0AFDKR-ND
Chip Resistor - Surface Mount 541-82.0AFDKR-ND
82 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0AFCT-ND
Chip Resistor - Surface Mount 541-82.0AFCT-ND
82 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251282R0FKEG
916030-CRCW251282R0FKEG
Chip Resistor - Surface Mount - CRCW251282R0FKEG 916030-CRCW251282R0FKEG
Manufacturer: Vishay Win Source Part Number: 916030-CRCW251282R0F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 82 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-82.0AFCT, CRCW2512 100 82R 1% E67 E3, 541-82.0AFTR, CRCW251282R0FKEG-ND, 541-82.0AFDKR

Manufacturer: Vishay
Win Source Part Number: 916030-CRCW251282R0FKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 82 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-82.0AFCT, CRCW2512 100 82R 1% E67 E3, 541-82.0AFTR, CRCW251282R0FKEG-ND, 541-82.0AFDKR

Buy Now Datasheet
Resistor, Thick Film Chip, 82 Ohm, 1W, 1%; No. Of Pins Vishay - 51P1461 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 82 Ohm, 1W, 1%; No. Of Pins Vishay
51P1461
Resistor, Thick Film Chip, 82 Ohm, 1W, 1%; No. Of Pins Vishay 51P1461
RESISTOR, THICK FILM CHIP, 82 OHM, 1W, 1%; No. of Pins:2; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +125°C; Package / Case:2512; Power Rating:500mW; Resistance:82ohm RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 82 OHM, 1W, 1%; No. of Pins:2; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +125°C; Package / Case:2512; Power Rating:500mW; Resistance:82ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 82R, 1W, 2512; Resistance Vishay - 47P5424 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 82R, 1W, 2512; Resistance Vishay
47P5424
Res, Aec-Q200, Thick Film, 82R, 1W, 2512; Resistance Vishay 47P5424
RES, AEC-Q200, THICK FILM, 82R, 1W, 2512; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 82R, 1W, 2512; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW251282R0FKEG CRCW251282R0FKEG 541-82.0AFTR-ND 916030-CRCW251282R0FKEG 51P1461 47P5424
Product Name SMD 1W 82ohm 500V Resistor RES 82.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW251282R0FKEG Resistor, Thick Film Chip, 82 Ohm, 1W, 1%; No. Of Pins Vishay Res, Aec-Q200, Thick Film, 82R, 1W, 2512; Resistance Vishay
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Power Rating 1 watts 1 watts 0.5000 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details