82 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RESISTOR, THICK FILM CHIP, 82KOHM, 1W, 5%; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No
RES SMD 82K OHM 5% 1W 2512
RES SMD 82K OHM 5% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW251282K0JNTG-ND | CRCW251282K0JNTG | 43C6306 | CRCW251282K0JNTG | CRCW251282K0JNTG |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:82kohm; Resistance Tolerance:+/- 1%; Power Rating:... | Resistor, Thick Film Chip, 82Kohm, 1W, 5%; Resistance Vishay | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 5 +/- % | 1 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |