Vishay Precision Group RES 82K OHM 1W 5% 2512 SMD CRCW251282K0JNEG

Description
RES 82Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 82Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1W 5% 2512 SMD - CRCW251282K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1W 5% 2512 SMD
CRCW251282K0JNEG
RES 82K OHM 1W 5% 2512 SMD CRCW251282K0JNEG
RES 82Kohm 1W 5% 2512 SMD

RES 82Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-82KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KXCT-ND
Chip Resistor - Surface Mount 541-82KXCT-ND
82 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KXTR-ND
Chip Resistor - Surface Mount 541-82KXTR-ND
82 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KXDKR-ND
Chip Resistor - Surface Mount 541-82KXDKR-ND
82 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 82K, 5%, 1W, 2512, Reel; Resistance Vishay - 42K4130 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 5%, 1W, 2512, Reel; Resistance Vishay
42K4130
Res, Thick Film, 82K, 5%, 1W, 2512, Reel; Resistance Vishay 42K4130
RES, THICK FILM, 82K, 5%, 1W, 2512, REEL; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 82K, 5%, 1W, 2512, REEL; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251282K0JNEG 541-82KXCT-ND 42K4130
Product Name RES 82K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 82K, 5%, 1W, 2512, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 82000 ohms 82000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details