Vishay Intertechnology, Inc. RES 82.0K OHM 1W 1% 2512 SMD CRCW251282K0FKTG

Description
RES 82.0Kohm 1W 1% 2512 SMD
Request a Quote
Description
RES 82.0Kohm 1W 1% 2512 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW251282K0FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, particularly in military and industrial environments. This resistor has a resistance value of 82 kΩ with a tolerance of ±1%. It features a rated power dissipation of 1 W and can operate at a maximum voltage of 200 V. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The temperature coefficient of resistance (TCR) is ±100 ppm/K, indicating minimal resistance change with temperature variations. The resistor is AEC-Q200 qualified, making it suitable for automotive applications. It is packaged in a standard 2512 size, facilitating easy integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The CRCW251282K0FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, particularly in military and industrial environments. This resistor has a resistance value of 82 kΩ with a tolerance of ±1%. It features a rated power dissipation of 1 W and can operate at a maximum voltage of 200 V. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The temperature coefficient of resistance (TCR) is ±100 ppm/K, indicating minimal resistance change with temperature variations. The resistor is AEC-Q200 qualified, making it suitable for automotive applications. It is packaged in a standard 2512 size, facilitating easy integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1W 1% 2512 SMD - CRCW251282K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1W 1% 2512 SMD
CRCW251282K0FKTG
RES 82.0K OHM 1W 1% 2512 SMD CRCW251282K0FKTG
RES 82.0Kohm 1W 1% 2512 SMD

RES 82.0Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251282K0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251282K0FKTG-ND
Chip Resistor - Surface Mount CRCW251282K0FKTG-ND
82 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251282K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251282K0FKTG
Chip Resistor - Surface Mount CRCW251282K0FKTG
RES SMD 82K OHM 1% 1W 2512

RES SMD 82K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251282K0FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251282K0FKTG
Chip Resistor - Surface Mount CRCW251282K0FKTG
RES SMD 82K OHM 1% 1W 2512

RES SMD 82K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW251282K0FKTG CRCW251282K0FKTG-ND CRCW251282K0FKTG CRCW251282K0FKTG
Product Name RES 82.0K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 82000 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers