Chip Resistor
CRCW2512-HP 100 82K 1% E82 E3 Product overview: CRCW251282K0FKEHHP from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251282K0FKEHH
CRCW2512-HP 100 82K 1% E82 E3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 541-CRCW251282K0FKEHHPTR-ND | 52-CRCW251282K0FKEHHP | CRCW251282K0FKEHHP |
| Product Name | Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | 2512; 2512 | ||
| Tolerance | 1 +/- % | 1 +/- % |