Vishay Intertechnology, Inc. RES 825 OHM 1W 1% 2512 SMD CRCW2512825RFKTG

Description
RES 825ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 825ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 1% 2512 SMD - CRCW2512825RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% 2512 SMD
CRCW2512825RFKTG
RES 825 OHM 1W 1% 2512 SMD CRCW2512825RFKTG
RES 825ohm 1W 1% 2512 SMD

RES 825ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512825RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512825RFKTG-ND
Chip Resistor - Surface Mount CRCW2512825RFKTG-ND
825 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512825RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512825RFKTG
Chip Resistor - Surface Mount CRCW2512825RFKTG
RES SMD 825 OHM 1% 1W 2512

RES SMD 825 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 825 1% 100 R67 Rohs Compliant Vishay - 49P4958 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 825 1% 100 R67 Rohs Compliant Vishay
49P4958
Crcw2512 825 1% 100 R67 Rohs Compliant Vishay 49P4958
CRCW2512 825 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 825 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512825RFKTG CRCW2512825RFKTG-ND CRCW2512825RFKTG 49P4958
Product Name RES 825 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 825 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details