VISHAY INTERTECHNOLOGY, INC.
CRCW25128250FRT1 -- RES, FF, 825, 740MW, 1%
Vishay Intertechnology, Inc.
RES, FF, 825, 740MW, 1%
CRCW25128250FRT1
Description
RES, FF, 825, 740MW, 1%
Request a Quote
Email Supplier
Description
RES, FF, 825, 740MW, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW25128250FRT1 |
|
Product Name
|
RES, FF, 825, 740MW, 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
1.00E-3 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details