Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 820ohms 5% CRCW2512820RJNTG

Description
Thick Film Resistors - SMD 1watt 820ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 820ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 820ohms 5% - CRCW2512820RJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 820ohms 5%
CRCW2512820RJNTG
Thick Film Resistors - SMD 1watt 820ohms 5% CRCW2512820RJNTG
Thick Film Resistors - SMD 1watt 820ohms 5%

Thick Film Resistors - SMD 1watt 820ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512820RJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512820RJNTG-ND
Chip Resistor - Surface Mount CRCW2512820RJNTG-ND
820 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512820RJNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512820RJNTG
Chip Resistor - Surface Mount CRCW2512820RJNTG
RES SMD 820 OHM 5% 1W 2512

RES SMD 820 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 820 5% 200 R67 Rohs Compliant Vishay - 34P0026 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 820 5% 200 R67 Rohs Compliant Vishay
34P0026
Crcw2512 820 5% 200 R67 Rohs Compliant Vishay 34P0026
CRCW2512 820 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 820 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512820RJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512820RJNTG
Chip Resistor - Surface Mount CRCW2512820RJNTG
RES SMD 820 OHM 5% 1W 2512

RES SMD 820 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512820RJNTG CRCW2512820RJNTG-ND CRCW2512820RJNTG 34P0026 CRCW2512820RJNTG
Product Name Thick Film Resistors - SMD 1watt 820ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 820 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details