Vishay Intertechnology, Inc. RES 820 OHM 1.5W 5% 2512 SMD CRCW2512820RJNEGHP

Description
RES 820ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 820ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1.5W 5% 2512 SMD - CRCW2512820RJNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1.5W 5% 2512 SMD
CRCW2512820RJNEGHP
RES 820 OHM 1.5W 5% 2512 SMD CRCW2512820RJNEGHP
RES 820ohm 1.5W 5% 2512 SMD

RES 820ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512820RJNEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512820RJNEGHP-ND
Chip Resistor - Surface Mount CRCW2512820RJNEGHP-ND
820 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512820RJNEGHP CRCW2512820RJNEGHP-ND
Product Name RES 820 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers