Vishay Precision Group RES 820K OHM 1W 1% 2512 SMD CRCW2512820KFKEG

Description
RES 820Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 820Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1W 1% 2512 SMD - CRCW2512820KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1W 1% 2512 SMD
CRCW2512820KFKEG
RES 820K OHM 1W 1% 2512 SMD CRCW2512820KFKEG
RES 820Kohm 1W 1% 2512 SMD

RES 820Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512820KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512820KFKEG-ND
Chip Resistor - Surface Mount CRCW2512820KFKEG-ND
820 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 820K 1% E67 E3 Rohs Compliant Vishay - 47P5425 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 820K 1% E67 E3 Rohs Compliant Vishay
47P5425
Crcw2512 100 820K 1% E67 E3 Rohs Compliant Vishay 47P5425
CRCW2512 100 820K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 820K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512820KFKEG CRCW2512820KFKEG-ND 47P5425
Product Name RES 820K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 820K 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 820000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers