Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251280R6FKEGHP

Description
80.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
80.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-80.6RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6RTR-ND
Chip Resistor - Surface Mount 541-80.6RTR-ND
80.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

80.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-80.6RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6RCT-ND
Chip Resistor - Surface Mount 541-80.6RCT-ND
80.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

80.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-80.6RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6RDKR-ND
Chip Resistor - Surface Mount 541-80.6RDKR-ND
80.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

80.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 80.6 OHM 1.5W 1% 2512 SMD - CRCW251280R6FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1.5W 1% 2512 SMD
CRCW251280R6FKEGHP
RES 80.6 OHM 1.5W 1% 2512 SMD CRCW251280R6FKEGHP
RES 80.6ohm 1.5W 1% 2512 SMD

RES 80.6ohm 1.5W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-80.6RTR-ND CRCW251280R6FKEGHP
Product Name Chip Resistor - Surface Mount RES 80.6 OHM 1.5W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details