Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251280K6FKEGHP

Description
80.6 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
80.6 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251280K6FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251280K6FKEGHP-ND
Chip Resistor - Surface Mount CRCW251280K6FKEGHP-ND
80.6 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

80.6 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 80.6K OHM 1.5W 1% 2512 SMD - CRCW251280K6FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1.5W 1% 2512 SMD
CRCW251280K6FKEGHP
RES 80.6K OHM 1.5W 1% 2512 SMD CRCW251280K6FKEGHP
RES 80.6Kohm 1.5W 1% 2512 SMD

RES 80.6Kohm 1.5W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW251280K6FKEGHP-ND CRCW251280K6FKEGHP
Product Name Chip Resistor - Surface Mount RES 80.6K OHM 1.5W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details