Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25127R68FNTG

Description
7.68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25127R68FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25127R68FNTG-ND
Chip Resistor - Surface Mount CRCW25127R68FNTG-ND
7.68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.68 OHM 1W 1% 2512 SMD - CRCW25127R68FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 1W 1% 2512 SMD
CRCW25127R68FNTG
RES 7.68 OHM 1W 1% 2512 SMD CRCW25127R68FNTG
RES 7.68ohm 1W 1% 2512 SMD

RES 7.68ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127R68FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25127R68FNTG
Chip Resistor - Surface Mount CRCW25127R68FNTG
RES SMD 7.68 OHM 1% 1W 2512

RES SMD 7.68 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25127R68FNTG-ND CRCW25127R68FNTG CRCW25127R68FNTG
Product Name Chip Resistor - Surface Mount RES 7.68 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms 7.68 ohms 7.68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details