Vishay Intertechnology, Inc. RES 7.50 OHM 1W 1% 2512 SMD CRCW25127R50FNTG

Description
RES 7.50ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 7.50ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50 OHM 1W 1% 2512 SMD - CRCW25127R50FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50 OHM 1W 1% 2512 SMD
CRCW25127R50FNTG
RES 7.50 OHM 1W 1% 2512 SMD CRCW25127R50FNTG
RES 7.50ohm 1W 1% 2512 SMD

RES 7.50ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127R50FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25127R50FNTG-ND
Chip Resistor - Surface Mount CRCW25127R50FNTG-ND
7.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 7.5 1% 200 R67 Rohs Compliant Vishay - 49P4924 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 7.5 1% 200 R67 Rohs Compliant Vishay
49P4924
Crcw2512 7.5 1% 200 R67 Rohs Compliant Vishay 49P4924
CRCW2512 7.5 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 7.5 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127R50FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25127R50FNTG
Chip Resistor - Surface Mount CRCW25127R50FNTG
RES SMD 7.5 OHM 1% 1W 2512

RES SMD 7.5 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25127R50FNTG CRCW25127R50FNTG-ND 49P4924 CRCW25127R50FNTG
Product Name RES 7.50 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 7.5 1% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 3-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers