Vishay Intertechnology, Inc. RES 7.15 OHM 1W 1% 2512 SMD CRCW25127R15FKEG

Description
RES 7.15ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 7.15ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 1W 1% 2512 SMD - CRCW25127R15FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 1W 1% 2512 SMD
CRCW25127R15FKEG
RES 7.15 OHM 1W 1% 2512 SMD CRCW25127R15FKEG
RES 7.15ohm 1W 1% 2512 SMD

RES 7.15ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127R15FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25127R15FKEG-ND
Chip Resistor - Surface Mount CRCW25127R15FKEG-ND
7.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25127R15FKEG CRCW25127R15FKEG-ND
Product Name RES 7.15 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers