Vishay Intertechnology, Inc. RES 7.87M OHM 1W 1% 2512 SMD CRCW25127M87FKTG

Description
RES 7.87Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 7.87Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87M OHM 1W 1% 2512 SMD - CRCW25127M87FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87M OHM 1W 1% 2512 SMD
CRCW25127M87FKTG
RES 7.87M OHM 1W 1% 2512 SMD CRCW25127M87FKTG
RES 7.87Mohm 1W 1% 2512 SMD

RES 7.87Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127M87FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25127M87FKTG-ND
Chip Resistor - Surface Mount CRCW25127M87FKTG-ND
7.87 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.87 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25127M87FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25127M87FKTG
Chip Resistor - Surface Mount CRCW25127M87FKTG
RES SMD 7.87M OHM 1% 1W 2512

RES SMD 7.87M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25127M87FKTG CRCW25127M87FKTG-ND CRCW25127M87FKTG
Product Name RES 7.87M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 7.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers