Vishay Intertechnology, Inc. RES 7.87K OHM 1W 1% 2512 SMD CRCW25127K87FKTG

Description
RES 7.87Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 7.87Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1W 1% 2512 SMD - CRCW25127K87FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1W 1% 2512 SMD
CRCW25127K87FKTG
RES 7.87K OHM 1W 1% 2512 SMD CRCW25127K87FKTG
RES 7.87Kohm 1W 1% 2512 SMD

RES 7.87Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127K87FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25127K87FKTG-ND
Chip Resistor - Surface Mount CRCW25127K87FKTG-ND
7.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25127K87FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25127K87FKTG
Chip Resistor - Surface Mount CRCW25127K87FKTG
RES SMD 7.87K OHM 1% 1W 2512

RES SMD 7.87K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25127K87FKTG CRCW25127K87FKTG-ND CRCW25127K87FKTG
Product Name RES 7.87K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers