Vishay Precision Group RES 7.87K OHM 1W 1% 2512 SMD CRCW25127K87FKEG

Description
RES 7.87Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 7.87Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1W 1% 2512 SMD - CRCW25127K87FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1W 1% 2512 SMD
CRCW25127K87FKEG
RES 7.87K OHM 1W 1% 2512 SMD CRCW25127K87FKEG
RES 7.87Kohm 1W 1% 2512 SMD

RES 7.87Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.87KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KAFDKR-ND
Chip Resistor - Surface Mount 541-7.87KAFDKR-ND
7.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KAFTR-ND
Chip Resistor - Surface Mount 541-7.87KAFTR-ND
7.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KAFCT-ND
Chip Resistor - Surface Mount 541-7.87KAFCT-ND
7.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 7K87 1% E67 E3 Rohs Compliant Vishay - 47P5377 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 7K87 1% E67 E3 Rohs Compliant Vishay
47P5377
Crcw2512 100 7K87 1% E67 E3 Rohs Compliant Vishay 47P5377
CRCW2512 100 7K87 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 7K87 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25127K87FKEG 541-7.87KAFDKR-ND 47P5377
Product Name RES 7.87K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 7K87 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers