Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25127K68FKTG

Description
7.68 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.68 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25127K68FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25127K68FKTG-ND
Chip Resistor - Surface Mount CRCW25127K68FKTG-ND
7.68 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 7.68Kohms 1% - CRCW25127K68FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 7.68Kohms 1%
CRCW25127K68FKTG
Thick Film Resistors - SMD 1watt 7.68Kohms 1% CRCW25127K68FKTG
Thick Film Resistors - SMD 1watt 7.68Kohms 1%

Thick Film Resistors - SMD 1watt 7.68Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127K68FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25127K68FKTG
Chip Resistor - Surface Mount CRCW25127K68FKTG
RES SMD 7.68K OHM 1% 1W 2512

RES SMD 7.68K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25127K68FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25127K68FKTG
Chip Resistor - Surface Mount CRCW25127K68FKTG
RES SMD 7.68K OHM 1% 1W 2512

RES SMD 7.68K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 7.68K 1% 100 R67 Rohs Compliant Vishay - 49P4920 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 7.68K 1% 100 R67 Rohs Compliant Vishay
49P4920
Crcw2512 7.68K 1% 100 R67 Rohs Compliant Vishay 49P4920
CRCW2512 7.68K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 7.68K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW25127K68FKTG-ND CRCW25127K68FKTG CRCW25127K68FKTG CRCW25127K68FKTG 49P4920
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 7.68Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 7.68K 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details