Vishay Intertechnology, Inc. RES 7.5K OHM 1W 5% 2512 SMD CRCW25127K50JNTG

Description
RES 7.5Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 7.5Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1W 5% 2512 SMD - CRCW25127K50JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1W 5% 2512 SMD
CRCW25127K50JNTG
RES 7.5K OHM 1W 5% 2512 SMD CRCW25127K50JNTG
RES 7.5Kohm 1W 5% 2512 SMD

RES 7.5Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127K50JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25127K50JNTG-ND
Chip Resistor - Surface Mount CRCW25127K50JNTG-ND
7.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 7.5K 5% 200 R67 Rohs Compliant Vishay - 49P4919 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 7.5K 5% 200 R67 Rohs Compliant Vishay
49P4919
Crcw2512 7.5K 5% 200 R67 Rohs Compliant Vishay 49P4919
CRCW2512 7.5K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 7.5K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127K50JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25127K50JNTG
Chip Resistor - Surface Mount CRCW25127K50JNTG
RES SMD 7.5K OHM 5% 1W 2512

RES SMD 7.5K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25127K50JNTG CRCW25127K50JNTG-ND 49P4919 CRCW25127K50JNTG
Product Name RES 7.5K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 7.5K 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details